Hubbell Electrical Products Explosionproof Conduit Outlet Box GECTT-3M

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECTT-3M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECTT-3M
Explosionproof Conduit Outlet Box GECTT-3M
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 1 INCH HUB SIZE 3 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY T STYLE (3) SIDE HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • T STYLE
  • (3) SIDE HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECTT-3M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 4711243 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Through box
Size 0.7874 inch (20 mm)
Material Stainless; 316 stainless steel
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details