Hubbell Electrical Products Explosionproof Conduit Outlet Box GECLBT-2M

Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet
Description
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECLBT-2M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECLBT-2M
Explosionproof Conduit Outlet Box GECLBT-2M
ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE 2 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY LB STYLE (1) SIDE, (1) DOWN HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER INCLUDES GROUNDING SCREW GEC MODEL
  • ELECTRO ZINC CHROMATE SEALED ELECTROSTATICALLY APPLIED POWDER COATED DURALOY IRON ALLOY BODY, ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM COVER MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • LB STYLE
  • (1) SIDE, (1) DOWN HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • INCLUDES GROUNDING SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECLBT-2M
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2687466 - RS Components, Ltd.
RS Components, Ltd.
Specs
Size 0.7874 inch (20 mm)
Material Nylon; Nylon
View Details
100PCS Straight Conduit Fitting M32x1.5 thread and fitting for 34mm - MIL-32-CF - Shenzhen Milvent Technology Co., Limited
Specs
Size 1.5 inch (38.1 mm)
Material Polyethylene (PE) or HDPE
View Details
Adapter connector - MKA-PG-29-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details