Hubbell Electrical Products Explosionproof Conduit Outlet Box GECET-3

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL. BRAND WITH GROUND SCREW GEC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL. BRAND WITH GROUND SCREW GEC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECET-3 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECET-3
Explosionproof Conduit Outlet Box GECET-3
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1 INCH HUB SIZE 1 HUB(S) UL 886, CSA C22.2 APPROVAL CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE EXTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY E STYLE DEAD END HUB LOCATION EXTERNAL HUB TYPE 2-11/16 INCH COVER OPENING DIAMETER HUBBELL. BRAND WITH GROUND SCREW GEC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1 INCH HUB SIZE
  • 1 HUB(S)
  • UL 886, CSA C22.2 APPROVAL
  • CLASS I GROUP D, CLASS I ZONE 1 GROUP IIA, CLASS II, CLASS III ENCLOSURE
  • EXTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • E STYLE
  • DEAD END HUB LOCATION
  • EXTERNAL HUB TYPE
  • 2-11/16 INCH COVER OPENING DIAMETER
  • HUBBELL. BRAND
  • WITH GROUND SCREW
  • GEC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECET-3
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7559076 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.7874 inch (20 mm)
Material Nylon; Nylon 66
View Details
Adapter connector - MKA-PG-29-PG-21 - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 1.5 inch (38.1 mm)
Material Steel
View Details