Hubbell Electrical Products Explosionproof Conduit Outlet Box GECCT-2-6TB

Description
COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 2 GROUP C AND D, CLASS L ZONES 1 AND 2 GROUP LLB LLA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 7 (C, D), 9 (E, F, G) ENCLOSURE C STYLE GE MODEL
Datasheet
Description
COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 2 GROUP C AND D, CLASS L ZONES 1 AND 2 GROUP LLB LLA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 7 (C, D), 9 (E, F, G) ENCLOSURE C STYLE GE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECCT-2-6TB - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECCT-2-6TB
Explosionproof Conduit Outlet Box GECCT-2-6TB
COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 3/4 INCH HUB SIZE UL, CSA APPROVAL CLASS I DIV 1 2 GROUP C AND D, CLASS L ZONES 1 AND 2 GROUP LLB LLA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 7 (C, D), 9 (E, F, G) ENCLOSURE C STYLE GE MODEL
  • COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • CLASS I DIV 1 2 GROUP C AND D, CLASS L ZONES 1 AND 2 GROUP LLB LLA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III NEMA 7 (C, D), 9 (E, F, G) ENCLOSURE
  • C STYLE
  • GE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECCT-2-6TB
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 7840114 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Adapter; Adapter
Size 0.2500 inch (6.35 mm)
Material Zinc alloy
View Details
Adapter connector - MKA-PG29-M32 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.7500 inch (19.05 mm)
Material Steel
View Details