Hubbell Electrical Products Explosionproof Conduit Outlet Box GECCAT-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (2) SIDE, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (2) SIDE, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Conduit Outlet Box - GECCAT-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Conduit Outlet Box
GECCAT-1
Explosionproof Conduit Outlet Box GECCAT-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL ROUND SHAPE 1/2 INCH HUB SIZE 3 HUB(S) UL 886, UL FS WC-586D, CSA C22.2 APPROVAL CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE INTERNALLY THREADED COVER TYPE 19 CU INCH CAPACITY FEED THROUGH, (2) SIDE, (1) DOWN HUB LOCATION 2 11/16 INCH COVER OPENING DIAMETER KILLARK[R] BRAND GE MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • ROUND SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • UL 886, UL FS WC-586D, CSA C22.2 APPROVAL
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 GROUP IIA IIB, CLASS II, CLASS III ENCLOSURE
  • INTERNALLY THREADED COVER TYPE
  • 19 CU INCH CAPACITY
  • FEED THROUGH, (2) SIDE, (1) DOWN HUB LOCATION
  • 2 11/16 INCH COVER OPENING DIAMETER
  • KILLARK[R] BRAND
  • GE MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number GECCAT-1
Product Name Explosionproof Conduit Outlet Box
Fitting Type Outlet
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 2640048 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dies
Size 0.7874 inch (20 mm)
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 2 inch (50.8 mm)
Material Steel
View Details