ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
ROUND SHAPE
3/4 INCH HUB SIZE
2 HUB(S)
UL 886, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
INTERNALLY THREADED COVER TYPE
29 CU INCH CAPACITY
C STYLE
FEED THROUGH, (2) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3-1/2 INCH COVER OPENING DIAMETER
INCLUDES GROUNDING SCREW
GEB MODEL
Hubbell Electrical Products
Done
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
ROUND SHAPE
3/4 INCH HUB SIZE
2 HUB(S)
UL 886, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
INTERNALLY THREADED COVER TYPE
29 CU INCH CAPACITY
C STYLE
FEED THROUGH, (2) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3-1/2 INCH COVER OPENING DIAMETER
INCLUDES GROUNDING SCREW
GEB MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
ROUND SHAPE
3/4 INCH HUB SIZE
2 HUB(S)
UL 886, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE
INTERNALLY THREADED COVER TYPE
29 CU INCH CAPACITY
C STYLE
FEED THROUGH, (2) SIDE HUB LOCATION
EXTERNAL HUB TYPE
3-1/2 INCH COVER OPENING DIAMETER
INCLUDES GROUNDING SCREW
GEB MODEL
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
ROUND SHAPE
3/4 INCH HUB SIZE
2 HUB(S)
UL 886, CSA C22.2 APPROVAL
LUG MOUNTING
CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 GROUP IIA IIB IIC, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 4X ENCLOSURE