FXS-58C -- EXPLOSIONPROOF TUMBLER/SNAP SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Tumbler/Snap Switch Control StationFXS-58C
Description
FEED THROUGH TYPE
3-POLE CONTACT CONFIGURATION
3/4 INCH HUB SIZE
UL, CSA APPROVAL
240/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
15 AMPERE CURRENT RATING
SEAL-X BRAND
FXS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
3-POLE CONTACT CONFIGURATION
3/4 INCH HUB SIZE
UL, CSA APPROVAL
240/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
15 AMPERE CURRENT RATING
SEAL-X BRAND
FXS MODEL
Explosionproof Tumbler/Snap Switch Control Station
FXS-58C
Explosionproof Tumbler/Snap Switch Control Station
FXS-58C
FEED THROUGH TYPE
3-POLE CONTACT CONFIGURATION
3/4 INCH HUB SIZE
UL, CSA APPROVAL
240/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
15 AMPERE CURRENT RATING
SEAL-X BRAND
FXS MODEL
FEED THROUGH TYPE
3-POLE CONTACT CONFIGURATION
3/4 INCH HUB SIZE
UL, CSA APPROVAL
240/480 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
15 AMPERE CURRENT RATING
SEAL-X BRAND
FXS MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
FXS-58C
Product Name
Explosionproof Tumbler/Snap Switch Control Station