Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-42C

Description
FEED THROUGH TYPE 2-POLE, 1-PHASE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING NEMA 3/7C/7D/9E/9F/9G, CLASS IDIVI AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIB IIA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING HAZARDOUS FRONT OPERATED LEVER OPERATOR TYPE 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 277 VAC INCLUDES BOX, COVER AND SWITCH
Datasheet
Description
FEED THROUGH TYPE 2-POLE, 1-PHASE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING NEMA 3/7C/7D/9E/9F/9G, CLASS IDIVI AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIB IIA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING HAZARDOUS FRONT OPERATED LEVER OPERATOR TYPE 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 277 VAC INCLUDES BOX, COVER AND SWITCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-42C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-42C
Explosionproof Tumbler/Snap Switch Control Station FXS-42C
FEED THROUGH TYPE 2-POLE, 1-PHASE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING NEMA 3/7C/7D/9E/9F/9G, CLASS IDIVI AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIB IIA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE 20 AMPERE CURRENT RATING HAZARDOUS FRONT OPERATED LEVER OPERATOR TYPE 1-GANG BOX TYPE POWER RATING 1 HP AT 120 VAC, 2 HP AT 277 VAC INCLUDES BOX, COVER AND SWITCH
  • FEED THROUGH TYPE
  • 2-POLE, 1-PHASE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • NEMA 3/7C/7D/9E/9F/9G, CLASS IDIVI AND 2 GROUP C D, CLASS L ZONE 1 AND 2 GROUP IIB IIA, CLASS IIDIV1 AND 2 GROUP E F G, CLASS III ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • HAZARDOUS
  • FRONT OPERATED LEVER OPERATOR TYPE
  • 1-GANG BOX TYPE
  • POWER RATING 1 HP AT 120 VAC, 2 HP AT 277 VAC
  • INCLUDES BOX, COVER AND SWITCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-42C
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Sloped Plastic Enclosure - WSC Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Medical
Features Outdoor Rated
Length 5.51 inch (140 mm)
View Details
Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details
APEXmv - apexmv - BARTEC
Specs
Panel Operation Electrical
Display Type

6 LEDs for status display

Voltage 230 volts
View Details