Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-22D

Description
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet
Description
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-22D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-22D
Explosionproof Tumbler/Snap Switch Control Station FXS-22D
DEAD END TYPE 2-POLE CONTACT CONFIGURATION 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
  • DEAD END TYPE
  • 2-POLE CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • SEAL-X BRAND
  • FXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-22D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Wall Mount Stainless Steel Box - SLB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details