Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-1D

Description
1-POLE CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Datasheet
Description
1-POLE CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-1D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-1D
Explosionproof Tumbler/Snap Switch Control Station FXS-1D
1-POLE CONTACT CONFIGURATION 1/2 OR 3/4 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE 30 AMPERE CURRENT RATING FRONT OPERATED LEVER OPERATOR TYPE TRIP SETTING 4 TO 6 MILLIAMPERE TRIP TIME UL CURVE APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
  • 1-POLE CONTACT CONFIGURATION
  • 1/2 OR 3/4 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • FRONT OPERATED LEVER OPERATOR TYPE
  • TRIP SETTING 4 TO 6 MILLIAMPERE
  • TRIP TIME UL CURVE
  • APPLICATION HAZARDOUS LOCATION, MAKING, BREAKING OR CHANGING CONNECTIONS IN AN ELECTRICAL CIRCUIT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-1D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Extruded Aluminum Enclosure - EXW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 7.76 inch (58 to 197 mm)
Width 2.72 to 5.94 inch (69 to 151 mm)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
FSF Series Non-hazardous, Weatherproof, and Explosion-Proof Fire Alarm Pull Stations - FSF102 - Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
Secondary Applications Smoke
View Details