FXS-15C -- EXPLOSIONPROOF TUMBLER/SNAP SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Tumbler/Snap Switch Control StationFXS-15C
Description
DEAD END TYPE
SPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
UL, CSA APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL. BRAND
FXS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
SPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
UL, CSA APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL. BRAND
FXS MODEL
Explosionproof Tumbler/Snap Switch Control Station
FXS-15C
Explosionproof Tumbler/Snap Switch Control Station
FXS-15C
DEAD END TYPE
SPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
UL, CSA APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL. BRAND
FXS MODEL
DEAD END TYPE
SPDT CONTACT CONFIGURATION
1/2 INCH HUB SIZE
UL, CSA APPROVAL
120/277 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
20 AMPERE CURRENT RATING
HUBBELL. BRAND
FXS MODEL
Supplier's Site
Datasheet
Technical Specifications
Hubbell Electrical Products
Product Category
Control Panels
Product Number
FXS-15C
Product Name
Explosionproof Tumbler/Snap Switch Control Station
Panel Type
Power Control
Unlock Full Specs
to access all available technical data
Similar Products
Federal Signal Corporation - Industrial Signaling and Systems