Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-12D

Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND FXS MODEL
Datasheet
Description
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND FXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-12D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-12D
Explosionproof Tumbler/Snap Switch Control Station FXS-12D
DEAD END TYPE 2 POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE 30 AMPERE CURRENT RATING HUBBELL. BRAND FXS MODEL
  • DEAD END TYPE
  • 2 POLE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7CD/9EFG ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • HUBBELL. BRAND
  • FXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-12D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

SILAS Controller - silas-controller - BARTEC
Specs
Panel Operation Electrical
Display Type

single-line LC display

Voltage 230 volts
View Details
IP65 Stainless Steel Box - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details