Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-11D

Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet
Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-11D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-11D
Explosionproof Tumbler/Snap Switch Control Station FXS-11D
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 30 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
  • DEAD END TYPE
  • 1-POLE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • SEAL-X BRAND
  • FXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-11D
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Enclosure With Corner Guard - EXP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.72 to 9.61 inch (69 to 244 mm)
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details
Fire Alarm - 41749104 - Radwell International
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Panel Type Fire Alarm
View Details