Hubbell Electrical Products Explosionproof Tumbler/Snap Switch Control Station FXS-11C

Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet
Description
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Tumbler/Snap Switch Control Station - FXS-11C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Tumbler/Snap Switch Control Station
FXS-11C
Explosionproof Tumbler/Snap Switch Control Station FXS-11C
DEAD END TYPE 1-POLE CONTACT CONFIGURATION 1/2 INCH HUB SIZE UL, CSA APPROVAL 120/277 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 20 AMPERE CURRENT RATING SEAL-X BRAND FXS MODEL
  • DEAD END TYPE
  • 1-POLE CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • UL, CSA APPROVAL
  • 120/277 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 20 AMPERE CURRENT RATING
  • SEAL-X BRAND
  • FXS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXS-11C
Product Name Explosionproof Tumbler/Snap Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Box With Hinged Door - FCW Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 23.62 inch (150 to 600 mm)
Width 5.91 to 15.75 inch (150 to 400 mm)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details