Hubbell Electrical Products Explosionproof Selector Switch Control Station FXCS-5K3R6G32D

Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KEY OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KEY OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - FXCS-5K3R6G32D - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
FXCS-5K3R6G32D
Explosionproof Selector Switch Control Station FXCS-5K3R6G32D
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MOMENTARY/MAINTAINED /MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KEY OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
  • FEED THROUGH TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MOMENTARY/MAINTAINED/MAINTAINED OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • KEY OPERATOR TYPE
  • 3 POSITION(S)
  • HUBBEL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-5K3R6G32D
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Polycarbonate Box With Key Lock - BCPK Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Secondary Applications Power Distribution
Length 4.72 to 32.68 inch (120 to 830 mm)
Width 3.54 to 24.8 inch (90 to 630 mm)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Overriding Blower Control Panel for Machines Operation - AERsmart - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details