FXCS-4S3M6G -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationFXCS-4S3M6G
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
Explosionproof Selector Switch Control Station
FXCS-4S3M6G
Explosionproof Selector Switch Control Station
FXCS-4S3M6G
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MOMENTARY/MAINTAINED
/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KNOB OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
FEED THROUGH TYPE
1NO-1NC CONTACT CONFIGURATION
1/2 INCH HUB SIZE
MOMENTARY/MAINTAINED/MOMENTARY OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE