Hubbell Electrical Products Explosionproof Selector Switch Control Station FXCS-4S3C4

Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - FXCS-4S3C4 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
FXCS-4S3C4
Explosionproof Selector Switch Control Station FXCS-4S3C4
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
  • FEED THROUGH TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • HUBBEL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-4S3C4
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

IP65 Flanged Enclosure - EXWF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.28 to 13.58 inch (58 to 345 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details