Hubbell Electrical Products Explosionproof Selector Switch Control Station FXCS-4S2L3F

Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - FXCS-4S2L3F - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
FXCS-4S2L3F
Explosionproof Selector Switch Control Station FXCS-4S2L3F
FEED THROUGH TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 2 POSITION(S) HUBBEL. BRAND FXCS MODEL
  • FEED THROUGH TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • MAINTAINED/MOMENTARY OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • KNOB OPERATOR TYPE
  • 2 POSITION(S)
  • HUBBEL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-4S2L3F
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

ComEx Control Stations - comex control stations - BARTEC
Specs
Panel Operation Electrical
Current 16 amps
Voltage 690 volts
View Details
IP65 Stainless Steel Box - SSB Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details