Hubbell Electrical Products Explosionproof Pilot Light Control Station FXCS-4B30-GL

Description
FEED THROUGH TYPE GREEN COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
Datasheet
Description
FEED THROUGH TYPE GREEN COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pilot Light Control Station - FXCS-4B30-GL - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pilot Light Control Station
FXCS-4B30-GL
Explosionproof Pilot Light Control Station FXCS-4B30-GL
FEED THROUGH TYPE GREEN COLOR (2) 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 120 V VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE EXPLOSION PROOF SINGLE GANG BOX TYPE 2 PILOT LIGHT(S) SEAL-X[T], HUBBELL. BRAND FXCS MODEL
  • FEED THROUGH TYPE
  • GREEN COLOR
  • (2) 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 120 V VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
  • EXPLOSION PROOF
  • SINGLE GANG BOX TYPE
  • 2 PILOT LIGHT(S)
  • SEAL-X[T], HUBBELL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-4B30-GL
Product Name Explosionproof Pilot Light Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Flanged Aluminum Enclosure - EXPF Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 2.36 to 13.78 inch (60 to 350 mm)
Width 2.6 to 9.45 inch (66 to 240 mm)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Blower Unit Control System - AERtronic - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details