Hubbell Electrical Products CONDUIT BODY FXCS-4B3-MBI

Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET
Datasheet
Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - FXCS-4B3-MBI - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
CONDUIT BODY
FXCS-4B3-MBI
CONDUIT BODY FXCS-4B3-MBI
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 1/2 INCH HUB SIZE THREADED INSTALLATION LL CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE LEFT SIDE ACCESS OPENING INCLUDES COVER, GASKET
  • ALUMINUM MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • 1/2 INCH HUB SIZE
  • THREADED INSTALLATION
  • LL CONFIGURATION
  • 2 HUB(S)
  • ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 5 FORM TYPE
  • LEFT SIDE ACCESS OPENING
  • INCLUDES COVER, GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FXCS-4B3-MBI
Product Name CONDUIT BODY
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 606024 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Dome cover
Size 0.7874 inch (20 mm)
Material Steel; Steel
View Details
Adapter connector - MKA-PG29-M40 - Festo Corporation
Specs
Fitting Type Adapter
Material Brass Nickel-plated
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.5000 inch (12.7 mm)
Material Steel
View Details