Hubbell Electrical Products CONDUIT BODY FXCS-4B2-MBI-LO

Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
Datasheet
Description
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
Datasheet

Suppliers

Company
Product
Description
Supplier Links
CONDUIT BODY - FXCS-4B2-MBI-LO - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
CONDUIT BODY
FXCS-4B2-MBI-LO
CONDUIT BODY FXCS-4B2-MBI-LO
ALUMINUM MATERIAL RIGID/EMT CONDUIT USED ON 2 INCH HUB SIZE THREADED, SET SCREW INSTALLATION LB CONFIGURATION 2 HUB(S) ALUMINUM COVER TYPE 90 DEGREE HUB LOCATION FORM 5 FORM TYPE BACK ACCESS OPENING INCLUDES COVER, GASKET
  • ALUMINUM MATERIAL
  • RIGID/EMT CONDUIT USED ON
  • 2 INCH HUB SIZE
  • THREADED, SET SCREW INSTALLATION
  • LB CONFIGURATION
  • 2 HUB(S)
  • ALUMINUM COVER TYPE
  • 90 DEGREE HUB LOCATION
  • FORM 5 FORM TYPE
  • BACK ACCESS OPENING
  • INCLUDES COVER, GASKET
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Conduit Fittings
Product Number FXCS-4B2-MBI-LO
Product Name CONDUIT BODY
Material Aluminum
Unlock Full Specs
to access all available technical data

Similar Products

Conduit Fittings - 8726110 - RS Components, Ltd.
RS Components, Ltd.
Specs
Fitting Type Straight
Size 0.9843 inch (25 mm)
Material Stainless; 316 stainless steel
View Details
Adapter connector - MKA-PG-21-PG-16-KU - Festo Corporation
Specs
Fitting Type Adapter
View Details
Type NMLT & NMSC - Nonmetallic Type B Connectors -  - Electri-Flex Company
Specs
Size 0.3750 inch (9.52 mm)
Material Steel
View Details