Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-4B13-C

Description
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR RED LENS COLOR CLEAR FXCS MODEL
Datasheet
Description
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR RED LENS COLOR CLEAR FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - FXCS-4B13-C - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
FXCS-4B13-C
Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-4B13-C
FEED THROUGH TYPE 1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING STOP LEGEND WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR RED LENS COLOR CLEAR FXCS MODEL
  • FEED THROUGH TYPE
  • 1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • STOP LEGEND
  • WEATHER PROOF
  • BUTTON OPERATOR TYPE
  • 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • SEAL-X[T] BRAND
  • BUTTON COLOR RED
  • LENS COLOR CLEAR
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-4B13-C
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Open-Closing Plastic Box - OP Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 4.92 to 7.09 inch (125 to 180 mm)
Width 3.94 to 5.71 inch (100 to 145 mm)
Operating Temperature 14 to 140 F (-10 to 60 C)
View Details
Open / Close Select Switch Control Panel - Model SSOC-10 - Indelac Controls, Inc.
Specs
Panel Type Power Control
Panel Operation Electrical
Operator Input Buttons/Knobs
View Details