Hubbell Electrical Products Explosionproof Selector Switch Control Station FXCS-2S2L3F-M

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE WEATHERPROOF SELECTOR SWITCH OPERATOR TYPE 2 POSITION(S) TIGHTENING TORQUE 7 LB-INCH WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE WEATHERPROOF SELECTOR SWITCH OPERATOR TYPE 2 POSITION(S) TIGHTENING TORQUE 7 LB-INCH WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - FXCS-2S2L3F-M - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
FXCS-2S2L3F-M
Explosionproof Selector Switch Control Station FXCS-2S2L3F-M
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE MAINTAINED OPERATION TYPE GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL CSA (CANADA AND US) APPROVAL CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE WEATHERPROOF SELECTOR SWITCH OPERATOR TYPE 2 POSITION(S) TIGHTENING TORQUE 7 LB-INCH WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED) APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • MAINTAINED OPERATION TYPE
  • GRAY EPOXY POWDER BAKED COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • CSA (CANADA AND US) APPROVAL
  • CLASS I DIV 1 AND 2 GROUP B C D, CLASS I ZONE 1 AND 2 GROUP IIB, IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3CD/7CD/9EFG ENCLOSURE
  • WEATHERPROOF
  • SELECTOR SWITCH OPERATOR TYPE
  • 2 POSITION(S)
  • TIGHTENING TORQUE 7 LB-INCH
  • WIRE SIZE 22 TO 12 AWG COPPER (SOLID/STRANDED)
  • APPLICATION HAZARDOUS LOCATION, INSTALLATION AT PETROLEUM REFINERY, CHEMICAL AND PETROCHEMICAL PLANT
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-2S2L3F-M
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300832 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
View Details
Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details
Hydraulic and Pneumatic Local Control Panels -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Hydraulic; Pnumatic
Secondary Applications Industrial
View Details