FXCS-2K3C4 -- EXPLOSIONPROOF SELECTOR SWITCH CONTROL STATION
Hubbell Electrical ProductsExplosionproof Selector Switch Control StationFXCS-2K3C4
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
Explosionproof Selector Switch Control Station
FXCS-2K3C4
Explosionproof Selector Switch Control Station
FXCS-2K3C4
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
10 AMPERE CURRENT RATING
WEATHER PROOF
KEY OPERATOR TYPE
3 POSITION(S)
HUBBEL. BRAND
FXCS MODEL
DEAD END TYPE
1NO-1NC CONTACT CONFIGURATION
3/4 INCH HUB SIZE
MAINTAINED OPERATION TYPE
COPPER FREE ALUMINUM ENCLOSURE MATERIAL
UL, CSA APPROVAL
600 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE