Hubbell Electrical Products Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-2B13-U

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Switch and Pilot Light Control Station - FXCS-2B13-U - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Switch and Pilot Light Control Station
FXCS-2B13-U
Explosionproof Pushbutton Switch and Pilot Light Control Station FXCS-2B13-U
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 3/4 INCH HUB SIZE CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF BUTTON OPERATOR TYPE 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE 1 PUSHBUTTON(S) 1 PILOT LIGHT(S) SEAL-X[T] BRAND BUTTON COLOR BLACK LENS COLOR RED FXCS MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 3/4 INCH HUB SIZE
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • BUTTON OPERATOR TYPE
  • 120 VAC 6 W S6 LAMP PILOT LIGHT TYPE
  • 1 PUSHBUTTON(S)
  • 1 PILOT LIGHT(S)
  • SEAL-X[T] BRAND
  • BUTTON COLOR BLACK
  • LENS COLOR RED
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-2B13-U
Product Name Explosionproof Pushbutton Switch and Pilot Light Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data

Similar Products

Aluminum Control Box - CH Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 3.96 to 9.06 inch (100 to 230 mm)
Width 2.76 to 16.93 inch (70 to 430 mm)
View Details
Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
Control Panel -  - Paxton Products, an ITW company
Paxton Products, an ITW company
Specs
Panel Operation Electrical
Operator Input Buttons/Knobs
Audible Alarm Type Audible Alarm
View Details
Blower Unit and Compressors Control System - AERtronic Master - Aerzen USA Corp.
Specs
Panel Type Operator Console
Panel Operation Electrical
Operator Input Touchscreen
View Details