Hubbell Electrical Products Explosionproof Selector Switch Control Station FXCS-1S3L6G

Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet
Description
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Selector Switch Control Station - FXCS-1S3L6G - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Selector Switch Control Station
FXCS-1S3L6G
Explosionproof Selector Switch Control Station FXCS-1S3L6G
DEAD END TYPE 1NO-1NC CONTACT CONFIGURATION 1/2 INCH HUB SIZE MAINTAINED/MAINTAINE D/MOMENTARY OPERATION TYPE COPPER FREE ALUMINUM ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING WEATHER PROOF KNOB OPERATOR TYPE 3 POSITION(S) HUBBEL. BRAND FXCS MODEL
  • DEAD END TYPE
  • 1NO-1NC CONTACT CONFIGURATION
  • 1/2 INCH HUB SIZE
  • MAINTAINED/MAINTAINED/MOMENTARY OPERATION TYPE
  • COPPER FREE ALUMINUM ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIB IIA, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • WEATHER PROOF
  • KNOB OPERATOR TYPE
  • 3 POSITION(S)
  • HUBBEL. BRAND
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-1S3L6G
Product Name Explosionproof Selector Switch Control Station
Panel Type Power Control
Panel Operation Electrical
Features Outdoor Rated
Unlock Full Specs
to access all available technical data