FXCS-1B24-RL -- EXPLOSIONPROOF PILOT LIGHT CONTROL STATION
Hubbell Electrical ProductsExplosionproof Pilot Light Control StationFXCS-1B24-RL
Description
DEAD END TYPE
RED COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
EXPLOSION PROOF
1 PILOT LIGHT(S)
SEAL-X[T], HUBBELL. BRAND
FXCS MODEL
Hubbell Electrical Products
Done
Datasheet
Description
DEAD END TYPE
RED COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
EXPLOSION PROOF
1 PILOT LIGHT(S)
SEAL-X[T], HUBBELL. BRAND
FXCS MODEL
DEAD END TYPE
RED COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE
EXPLOSION PROOF
1 PILOT LIGHT(S)
SEAL-X[T], HUBBELL. BRAND
FXCS MODEL
DEAD END TYPE
RED COLOR
1/2 INCH HUB SIZE
CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
UL, CSA APPROVAL
120 VAC VOLTAGE RATING
CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
120 VAC 6 W S6 CANDELABRA BASE INCANDESCENT LAMP TYPE