Hubbell Electrical Products Explosionproof Pushbutton Control Station FXCS-0B5

Description
1NO-1NC, MOMENTARY CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR GREEN FXCS MODEL
Datasheet
Description
1NO-1NC, MOMENTARY CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR GREEN FXCS MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Explosionproof Pushbutton Control Station - FXCS-0B5 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Explosionproof Pushbutton Control Station
FXCS-0B5
Explosionproof Pushbutton Control Station FXCS-0B5
1NO-1NC, MOMENTARY CONTACT CONFIGURATION CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL UL, CSA APPROVAL 600 VAC VOLTAGE RATING CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE 10 AMPERE CURRENT RATING START-STOP LEGEND FRONT OPERATED BUTTON OPERATOR TYPE 2 ELEMENT(S) SEAL-X[T] BRAND BUTTON COLOR GREEN FXCS MODEL
  • 1NO-1NC, MOMENTARY CONTACT CONFIGURATION
  • CAST COPPER FREE ALUMINUM ALLOY ENCLOSURE MATERIAL
  • UL, CSA APPROVAL
  • 600 VAC VOLTAGE RATING
  • CLASS I DIV 1 AND 2 GROUP C D, CLASS I ZONE 1 AND 2 GROUP IIA IIB, CLASS II DIV 1 AND 2 GROUP E F G, CLASS III, NEMA 3/7C/7D/9E/9F/9G ENCLOSURE
  • 10 AMPERE CURRENT RATING
  • START-STOP LEGEND
  • FRONT OPERATED BUTTON OPERATOR TYPE
  • 2 ELEMENT(S)
  • SEAL-X[T] BRAND
  • BUTTON COLOR GREEN
  • FXCS MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Control Panels
Product Number FXCS-0B5
Product Name Explosionproof Pushbutton Control Station
Panel Type Power Control
Unlock Full Specs
to access all available technical data

Similar Products

Fire Alarm Control Panels - 2300828 - RS Components, Ltd.
Specs
Panel Type Fire Alarm
Conventional - Zones / Alarm Points 4
View Details
IP65 Wallmount Hinged Stainless Steel Box - SLM Series - Takachi Electronics Enclosure Co., Ltd.
Takachi Electronics Enclosure Co., Ltd.
Specs
Length 5.91 to 15.75 inch (150 to 400 mm)
Width 4.72 to 11.81 inch (120 to 300 mm)
Operating Temperature -40 to 194 F (-40 to 90 C)
View Details
FAIRCHILD - Control Panels, PL5 -  - Rotork plc
Specs
Panel Type Operator Console
Panel Operation Pnumatic
Secondary Applications Industrial
View Details