Hubbell Wiring Device-Kellems Datacommunication Cabinet FTU4SP

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 13.6 INCH W X 2.5 INCH D X 11 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 13.6 INCH W X 2.5 INCH D X 11 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - FTU4SP - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
FTU4SP
Datacommunication Cabinet FTU4SP
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 13.6 INCH W X 2.5 INCH D X 11 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 13.6 INCH W X 2.5 INCH D X 11 INCH H SIZE
  • BLACK POWDER COATED COLOR
  • CABLE MANAGEMENT APPLICATION
  • WALL MOUNTING
  • SINGLE DOOR
  • OPTICHANNEL[TM] BRAND
  • FTU MODEL
Supplier's Site Datasheet
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices - 83F3579 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices
83F3579
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices 83F3579
ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:279.4mm; External Width - Metric:345mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:279.4mm; External Width - Metric:345mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FTU4SP 83F3579
Product Name Datacommunication Cabinet Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices
Type Electronic and Instrument Enclosures
Material Steel Steel; Steel
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

PCB Mounting Enclosures - 2213556 - RS Components, Ltd.
Specs
Type Electronic and Instrument Enclosures
Material Polycarbonate; ABS; ABS
NEMA Rating NEMA Enclosures
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Walk-In Free-Standing Ductless Enclosure - AC8000WI - AirClean Systems
Specs
Shape Rectangular
Length 96 inch (2438 mm)
Width 96 inch (2438 mm)
View Details