Hubbell Wiring Device-Kellems Datacommunication Cabinet FTU2SP

Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 10.6 INCH W X 2.5 INCH D X 8.5 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet
Description
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 10.6 INCH W X 2.5 INCH D X 8.5 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Datacommunication Cabinet - FTU2SP - Hubbell Incorporated
Orange, CT, USA
Datacommunication Cabinet
FTU2SP
Datacommunication Cabinet FTU2SP
CABINET TYPE 16 GAUGE COLD ROLLED STEEL MATERIAL 10.6 INCH W X 2.5 INCH D X 8.5 INCH H SIZE BLACK POWDER COATED COLOR CABLE MANAGEMENT APPLICATION WALL MOUNTING SINGLE DOOR OPTICHANNEL[TM] BRAND FTU MODEL
  • CABINET TYPE
  • 16 GAUGE COLD ROLLED STEEL MATERIAL
  • 10.6 INCH W X 2.5 INCH D X 8.5 INCH H SIZE
  • BLACK POWDER COATED COLOR
  • CABLE MANAGEMENT APPLICATION
  • WALL MOUNTING
  • SINGLE DOOR
  • OPTICHANNEL[TM] BRAND
  • FTU MODEL
Supplier's Site Datasheet
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices - 83F3578 - Newark, An Avnet Company
Chicago, IL, United States
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices
83F3578
Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices 83F3578
ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:269mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

ENCLOSURE, WALL MOUNT, STEEL, BLACK; Enclosure Type:Electrical / Industrial; Enclosure Material:Steel; External Height - Metric:215.9mm; External Width - Metric:269mm; External Depth - Metric:64mm; IP Rating:-; Body Color:Black RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Industrial Enclosures Industrial Enclosures
Product Number FTU2SP 83F3578
Product Name Datacommunication Cabinet Enclosure, Wall Mount, Steel, Black; Enclosure Type Hubbell Wiring Devices
Type Electronic and Instrument Enclosures
Material Steel Steel; Steel
Mounting Type Wall Mount
Unlock Full Specs
to access all available technical data

Similar Products

Adaptable Boxes - 1219695 - RS Components, Ltd.
RS Components, Ltd.
Specs
Length 8.66 inch (220 mm)
Width 3.94 inch (100 mm)
Depth 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type C Ductless Balance Enclosure - PowderSafe™ AC780C - AirClean Systems
Specs
Shape Rectangular
Length 44 inch (1118 mm)
Width 72 inch (1829 mm)
View Details