Hubbell Incorporated Multipurpose Wall Mount Enclosure FTU1SP

Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 9.2 INCH 5.75 INCH 16.4 INCH 16 GAUGE MATERIAL SPECIFICATION OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet
Description
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 9.2 INCH 5.75 INCH 16.4 INCH 16 GAUGE MATERIAL SPECIFICATION OPTICHANNEL[TM] BRAND FTU MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Multipurpose Wall Mount Enclosure - FTU1SP - Hubbell Incorporated
Orange, CT, USA
Multipurpose Wall Mount Enclosure
FTU1SP
Multipurpose Wall Mount Enclosure FTU1SP
ONE DOOR TYPE COLD ROLLED STEEL MATERIAL POWDER COATED FINISH BLACK COLOR 9.2 INCH 5.75 INCH 16.4 INCH 16 GAUGE MATERIAL SPECIFICATION OPTICHANNEL[TM] BRAND FTU MODEL
  • ONE DOOR TYPE
  • COLD ROLLED STEEL MATERIAL
  • POWDER COATED FINISH
  • BLACK COLOR
  • 9.2 INCH
  • 5.75 INCH
  • 16.4 INCH
  • 16 GAUGE MATERIAL SPECIFICATION
  • OPTICHANNEL[TM] BRAND
  • FTU MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Industrial Enclosures
Product Number FTU1SP
Product Name Multipurpose Wall Mount Enclosure
Length 5.75 inch (146 mm)
Unlock Full Specs
to access all available technical data

Similar Products

SKD house connection box 250A, DIN1 - SKD 250A_new - SCHURTER Inc
Specs
Type Electronic and Instrument Enclosures
View Details
Small Enclosures - General Purpose Metal - 1411FBLU - Hammond Manufacturing Company Inc.
Specs
Type Electronic and Instrument Enclosures
Length 5 inch (127 mm)
Width 4 inch (102 mm)
View Details
3 suppliers