Hubbell Incorporated Power Distribution Block FT4B500

Description
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 375 LB-INCH
Datasheet
Description
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 375 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - FT4B500 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
FT4B500
Power Distribution Block FT4B500
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 375 LB-INCH
  • STANDARD TYPE
  • 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 6 AWG TO 500 MCM SECONDARY OPENING WIRE SIZE
  • 400 TO 500 KCMIL PRIMARY OPENING WIRE SIZE
  • U-BLOK[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 375 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number FT4B500
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

POWER DISTRIBUTION UNIT FA00394 -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Voltage 230V; 230 VAC
Power 6000 watts
Outlets NEMA
View Details
Power Distribution Panels - power-distribution-panels - BARTEC
Specs
Operating Temperature -20 to 55 F (-29 to 13 C)
View Details
Power Distributor - PCM5-ESB-1N-1N-1R-1RCD-16 -  - Micropower LLC
Specs
Number of Outlets 1
Outlets Neutrik
View Details
One Phase Power Distribution Blocks - 38032 - Altech Corp.
Specs
Voltage 600 - 690 VAC
Phase Single
Current 160.0 amps
View Details
3 suppliers