Hubbell Incorporated Power Distribution Block FT3B4/0

Description
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 3 POLE(S) 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 200 LB-INCH
Datasheet
Description
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 3 POLE(S) 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 200 LB-INCH
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Power Distribution Block - FT3B4/0 - Hubbell Incorporated
Orange, CT, USA
Power Distribution Block
FT3B4/0
Power Distribution Block FT3B4/0
STANDARD TYPE 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE ALUMINUM/COPPER CONDUCTOR MATERIAL UL APPROVAL 600 V VOLTAGE RATING 3 POLE(S) 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE U-BLOK[TM] BRAND ROHS COMPATIBLE INSTALLATION TORQUE 200 LB-INCH
  • STANDARD TYPE
  • 5-7/8 INCH L X 3-7/8 INCH W X 2-1/8 INCH H SIZE
  • ALUMINUM/COPPER CONDUCTOR MATERIAL
  • UL APPROVAL
  • 600 V VOLTAGE RATING
  • 3 POLE(S)
  • 6 TO 4/0 AWG SECONDARY OPENING WIRE SIZE
  • 3/0 TO 4/0 AWG PRIMARY OPENING WIRE SIZE
  • U-BLOK[TM] BRAND
  • ROHS COMPATIBLE
  • INSTALLATION TORQUE 200 LB-INCH
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Distribution Units (PDU)
Product Number FT3B4/0
Product Name Power Distribution Block
Voltage 600 V
Unlock Full Specs
to access all available technical data

Similar Products

Power Fuses Power Distribution Blocks - VLC series -  - VICFUSE
Specs
Voltage 600V/1000V
Certifications CE; cUL; UL
View Details
Potential distribution module - 830-800/000-312 - WAGO
Specs
Operating Temperature -4 to 122 F (-20 to 50 C)
View Details
MDS2 Series Modular Distribution Systems -  - Sensata Technologies
Specs
Current 600.0 amps
Unit Type Modular
Operating Temperature -40 to 185 F (-40 to 85 C)
View Details