Hubbell Wiring Device-Kellems Fiber Optic Patch Panel FSPSCD6

Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet
Description
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Panel - FSPSCD6 - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Panel
FSPSCD6
Fiber Optic Patch Panel FSPSCD6
LOADED TYPE PHOSPHOR BRONZE MATERIAL 1.1 INCH W X 5.1 INCH H SIZE BLUE COLOR SC DUPLEX CONNECTOR TYPE 12 PORT(S) SINGLE MODE/MULTI MODE FIBER TYPE OPTICHANNEL[TM] BRAND ROHS COMPLAINT FSP MODEL
  • LOADED TYPE
  • PHOSPHOR BRONZE MATERIAL
  • 1.1 INCH W X 5.1 INCH H SIZE
  • BLUE COLOR
  • SC DUPLEX CONNECTOR TYPE
  • 12 PORT(S)
  • SINGLE MODE/MULTI MODE FIBER TYPE
  • OPTICHANNEL[TM] BRAND
  • ROHS COMPLAINT
  • FSP MODEL
Supplier's Site Datasheet
Patch Panel; Connector Type Hubbell Wiring Devices - 99B2846 - Newark, An Avnet Company
Chicago, IL, United States
Patch Panel; Connector Type Hubbell Wiring Devices
99B2846
Patch Panel; Connector Type Hubbell Wiring Devices 99B2846
Patch Panel; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:- RoHS Compliant: Yes

Patch Panel; Connector Type:-; Product Range:-; No. of Ports:-; LAN Category:-; Rack U Height:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated Newark, An Avnet Company
Product Category Patch Panels Patch Panels
Product Number FSPSCD6 99B2846
Product Name Fiber Optic Patch Panel Patch Panel; Connector Type Hubbell Wiring Devices
Port Type SC Connector
Unlock Full Specs
to access all available technical data

Similar Products

Fibre Optic Patch Panels - 7739433 - RS Components, Ltd.
Specs
Port Type Fibre Optic Patch Panels
Ports 6
Cable Specifications Fiber Optic Cable
View Details
Patchbay, Jack Panels - 95-N48S-24M8L4-10-ND - DigiKey
Specs
Port Type LC, MTP
Cable Specifications Fiber Optic Cable
View Details
Specs
Ports 36
Height in U 1
Cable Specifications Category 6
View Details