Hubbell Incorporated Locking Device Plug FSL4NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/158-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL, MILITARY
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/158-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL, MILITARY
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - FSL4NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
FSL4NP
Locking Device Plug FSL4NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 5 WIRE(S) UL, CSA, CE, NOM APPROVAL 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 4 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/158-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL, MILITARY
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON NEMA CONFIGURATION
  • 5 WIRE(S)
  • UL, CSA, CE, NOM APPROVAL
  • 120/208 VAC STAR 3 PHASE AT 400 HZ VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 4 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/158-1, NEMA WD 1, NEMA WD 6
  • APPLICATION AIRCRAFT, INDUSTRIAL, MILITARY
Supplier's Site Datasheet
BRYT Twist Lock - FSL4NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
FSL4NP
BRYT Twist Lock FSL4NP
LKG PLUG, 30A 3PH 120/208V 400HZ, FSL4P

LKG PLUG, 30A 3PH 120/208V 400HZ, FSL4P

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number FSL4NP FSL4NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

3-Prong Straight Plug, 15 Amp 250 Volt 6-15P Nylon Housing - 4547 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM2-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details