Hubbell Incorporated Locking Device Plug FSL3NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/155-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/155-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - FSL3NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
FSL3NP
Locking Device Plug FSL3NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR NON NEMA CONFIGURATION 4 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V 3 PHASE AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 3 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.465 TO 1.15 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/155-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • NON NEMA CONFIGURATION
  • 4 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120 V 3 PHASE AT 400 HZ VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.465 TO 1.15 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/155-1, NEMA WD 1, NEMA WD 6
  • APPLICATION AIRCRAFT, INDUSTRIAL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Power Connectors
Product Number FSL3NP
Product Name Locking Device Plug
Power Type AC Power Connector
Device Type Plug
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp Single Outlet, Side Wire & Back Wire, Residential Grade - 3001RNT - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration Single
Applications Residential
View Details
Connector Cord Sets - A12A5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 1.5kW (2Hp) Power Module - 25-PM1-E3P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details