Hubbell Incorporated Locking Device Plug FSL2NP

Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/152-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
Datasheet
Description
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/152-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Locking Device Plug - FSL2NP - Hubbell Incorporated
Orange, CT, USA
Locking Device Plug
FSL2NP
Locking Device Plug FSL2NP
POLARIZED TYPE NYLON MATERIAL BLACK/WHITE COLOR FSL-2P CONFIGURATION 3 WIRE(S) UL 498, CSA, CE, NOM APPROVAL 120 V AT 400 HZ VOLTAGE RATING 30 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT 0.3 TO 0.95 INCH CORD SIZE TECH SPEC[R] BRAND APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/152-1, NEMA WD 1, NEMA WD 6 APPLICATION AIRCRAFT, INDUSTRIAL
  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • FSL-2P CONFIGURATION
  • 3 WIRE(S)
  • UL 498, CSA, CE, NOM APPROVAL
  • 120 V AT 400 HZ VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT
  • 0.3 TO 0.95 INCH CORD SIZE
  • TECH SPEC[R] BRAND
  • APPLICABLE STANDARD FEDERAL SPECIFICATION WC596/152-1, NEMA WD 1, NEMA WD 6
  • APPLICATION AIRCRAFT, INDUSTRIAL
Supplier's Site Datasheet
BRYT Twist Lock - FSL2NP - Galco Industrial Electronics
Madison Heights, MI, United States
BRYT Twist Lock
FSL2NP
BRYT Twist Lock FSL2NP
LKG PLUG, 30A 120V 400HZ, FSL2P

LKG PLUG, 30A 120V 400HZ, FSL2P

Supplier's Site

Technical Specifications

  Hubbell Incorporated Galco Industrial Electronics
Product Category Power Connectors Power Connectors
Product Number FSL2NP FSL2NP
Product Name Locking Device Plug BRYT Twist Lock
Power Type AC Power Connector
Device Type Plug Receptacle
Standards / Certifications UL; CSA; NOM; CE
Type / Features Dust Proof; Moisture or Oil Resistant
Voltage Rating 120 volts
Unlock Full Specs
to access all available technical data

Similar Products

Non-Polarized 2-Prong Straight Plug, 15 Amp 125 Volt 1-15P - 4523 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Residential
View Details
Connector Cord Sets - A12A5MP2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300010 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 15kW (20Hp) Power Module - 25-PM1-B062 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details