Hubbell Electrical Products Cast Device Box FSCA-1

Description
SINGLE FACE TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 6.375 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL SURFACE MOUNTING 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICATION ACCOMMODATES WIRING DEVICES AND PROVIDES OPENING TO SPLICE, TAP, PULL CONDUCTORS PROVIDE ACCESS TO CONDUCTORS FOR MAINTENANCE AND FUTURE SYSTEM CHANGES WITH INTERNAL GROUNDING SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
Datasheet
Description
SINGLE FACE TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 6.375 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL SURFACE MOUNTING 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICATION ACCOMMODATES WIRING DEVICES AND PROVIDES OPENING TO SPLICE, TAP, PULL CONDUCTORS PROVIDE ACCESS TO CONDUCTORS FOR MAINTENANCE AND FUTURE SYSTEM CHANGES WITH INTERNAL GROUNDING SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSCA-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSCA-1
Cast Device Box FSCA-1
SINGLE FACE TYPE ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2 7/8 INCH 2.875 WIDTH IN INCH 4 5/8 INCH 6.375 HEIGHT IN INCH 2 INCH 2 DEPTH IN INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 3 HUB(S) 1 GANG(S) UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL SURFACE MOUNTING 18 CU INCH CAPACITY .5 HUB SIZE IN INCH (1) BACK, (1) EACH END HUB LOCATION FSCA CONFIGURATION TYPE HUBBELL[R] BRAND APPLICATION ACCOMMODATES WIRING DEVICES AND PROVIDES OPENING TO SPLICE, TAP, PULL CONDUCTORS PROVIDE ACCESS TO CONDUCTORS FOR MAINTENANCE AND FUTURE SYSTEM CHANGES WITH INTERNAL GROUNDING SCREW DEPTH IN INCH - UOM IN HEIGHT IN INCH - UOM IN HUB SIZE IN INCH - UOM IN WIDTH IN INCH - UOM IN FSCA MODEL
  • SINGLE FACE TYPE
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2 7/8 INCH
  • 2.875 WIDTH IN INCH
  • 4 5/8 INCH
  • 6.375 HEIGHT IN INCH
  • 2 INCH
  • 2 DEPTH IN INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 3 HUB(S)
  • 1 GANG(S)
  • UL 514-A, CSA C22.2, UL FS WC-586D APPROVAL
  • SURFACE MOUNTING
  • 18 CU INCH CAPACITY
  • .5 HUB SIZE IN INCH
  • (1) BACK, (1) EACH END HUB LOCATION
  • FSCA CONFIGURATION TYPE
  • HUBBELL[R] BRAND
  • APPLICATION ACCOMMODATES WIRING DEVICES AND PROVIDES OPENING TO SPLICE, TAP, PULL CONDUCTORS
  • PROVIDE ACCESS TO CONDUCTORS FOR MAINTENANCE AND FUTURE SYSTEM CHANGES
  • WITH INTERNAL GROUNDING SCREW
  • DEPTH IN INCH - UOM IN
  • HEIGHT IN INCH - UOM IN
  • HUB SIZE IN INCH - UOM IN
  • WIDTH IN INCH - UOM IN
  • FSCA MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSCA-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

EMH9 instrument housing - flameproof ex d instrument housing - BARTEC
Specs
Type Electronic and Instrument Enclosures
Material Aluminum
NEMA Rating NEMA Enclosures
View Details
1/8 DIN Wall-Mount Enclosure -  - Laurel Electronics LLC
Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
System enclosure - 850-826/002-000 - WAGO
Specs
Length 3.94 inch (100 mm)
Width 9.45 inch (240 mm)
Depth 6.3 inch (160 mm)
View Details
2 suppliers