Hubbell Electrical Products Cast Device Box FSC-2-CP

Description
BACK TYPE ALUMINUM MATERIAL 6 INCH 8-1/2 INCH 15 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND FSC MODEL
Datasheet
Description
BACK TYPE ALUMINUM MATERIAL 6 INCH 8-1/2 INCH 15 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND FSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC-2-CP - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSC-2-CP
Cast Device Box FSC-2-CP
BACK TYPE ALUMINUM MATERIAL 6 INCH 8-1/2 INCH 15 INCH SHALLOW SHAPE 3/4 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL, CSA APPROVAL (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE K-PAK[R] BRAND FSC MODEL
  • BACK TYPE
  • ALUMINUM MATERIAL
  • 6 INCH
  • 8-1/2 INCH
  • 15 INCH
  • SHALLOW SHAPE
  • 3/4 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL, CSA APPROVAL
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • K-PAK[R] BRAND
  • FSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSC-2-CP
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Wall Boxes - 1896588 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Width 9.84 inch (250 mm)
Depth 5.91 inch (150 mm)
View Details
Digital Panel Meter Enclosure Nema-4x - BOX1 - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
Length 4.72 inch (120 mm)
Width 6.22 inch (158 mm)
View Details
Operator Protection Microscope Enclosure - AC648TMIC - AirClean Systems
Specs
Shape Rectangular
Length 42 inch (1067 mm)
Width 48 inch (1219 mm)
View Details