Hubbell Electrical Products Cast Device Box FSC-1

Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE FSC MODEL
Datasheet
Description
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE FSC MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Cast Device Box - FSC-1 - Hubbell Electrical Products
Glasgow, Lanarkshire, United Kingdom
Cast Device Box
FSC-1
Cast Device Box FSC-1
ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL 2-7/8 INCH 4-5/8 INCH 2 INCH SHALLOW SHAPE 1/2 INCH HUB SIZE 2 HUB(S) 1 GANG(S) UL 514A, CSA C22.2 APPROVAL 18 CU INCH CAPACITY (2) LUGS MOUNTING HARDWARE (1) EACH END HUB LOCATION FSC CONFIGURATION TYPE FSC MODEL
  • ELECTROSTATICALLY APPLIED POWDER COATED COPPER FREE ALUMINUM MATERIAL
  • 2-7/8 INCH
  • 4-5/8 INCH
  • 2 INCH
  • SHALLOW SHAPE
  • 1/2 INCH HUB SIZE
  • 2 HUB(S)
  • 1 GANG(S)
  • UL 514A, CSA C22.2 APPROVAL
  • 18 CU INCH CAPACITY
  • (2) LUGS MOUNTING HARDWARE
  • (1) EACH END HUB LOCATION
  • FSC CONFIGURATION TYPE
  • FSC MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Electrical Products
Product Category Industrial Enclosures
Product Number FSC-1
Product Name Cast Device Box
Type Junction Box
Unlock Full Specs
to access all available technical data

Similar Products

Junction Boxes - 1444457 - RS Components, Ltd.
RS Components, Ltd.
Specs
Type Junction Box
Shape Rectangular
Length 8.66 inch (220 mm)
View Details
Model IPC DPM Splashproof Cover - IPC - Laurel Electronics LLC
Specs
Type Electronic and Instrument Enclosures
NEMA Rating Type 4; Type 12
Ingress Protection(IP) Rating Against Foreign Objects 5; 6
View Details
Type A Enclosure - PowderSafe™ AC720C - AirClean Systems
Specs
Shape Rectangular
Length 30 inch (762 mm)
Width 48 inch (1219 mm)
View Details