Hubbell Incorporated Open Type Control Transformer FS3750

Description
5.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
Datasheet
Description
5.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS3750 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS3750
Open Type Control Transformer FS3750
5.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 750 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 750 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
  • 5.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 750 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
  • 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 750 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS3750
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

ESD Workshop / Adjustable AC-Transformer - tps-ait1500300d-21960 - TPS Elektronik GmbH
Specs
Other Transformer Types / Applications Isolation
Operating Frequency 48 to 62 Hz
Input Voltage 230 volts
View Details
Control Circuit Transformer - 1497B-A10-M15-0-N - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Category Power
Input Voltage 380 to 416 volts
Power Rating (VA) 750 VA
View Details
Transformer - transformer-ac-24-v-500-ma - BARTEC
Specs
Category Signal
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Transformers - Audio Transformers - Signal Level - 145D - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Power Transformer
Standards RoHS
View Details
5 suppliers