Hubbell Incorporated Open Type Control Transformer FS3250

Description
3.61 INCH W X 4.88 INCH D X 4.46 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
Datasheet
Description
3.61 INCH W X 4.88 INCH D X 4.46 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS3250 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS3250
Open Type Control Transformer FS3250
3.61 INCH W X 4.88 INCH D X 4.46 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.22 INCH W SLOT MOUNTING 250 VA POWER RATING SCREW TERMINAL TYPE 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE B INSULATION CLASS 250 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-3 MODEL
  • 3.61 INCH W X 4.88 INCH D X 4.46 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.22 INCH W SLOT MOUNTING
  • 250 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
  • 85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 250 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-3 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS3250
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Rosenberg 575V EC Transformer - W51-60047 - Rosenberg USA
Specs
Category Signal
Other Transformer Types / Applications Electronics
View Details
Hammond Manufacturing Company Inc.
Specs
Category Power
Other Transformer Types / Applications Toroidal
Mounting Chassis
View Details
Balun - 2312-QPP0021TR13TR-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Balun
Mounting Chip Transformer
View Details
RF Wideband Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 6.00E7 Hz
View Details