Hubbell IncorporatedOpen Type Control TransformerFS31000
Description
6.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA, CE APPROVAL
ANSI, IEC, NEMA APPLICABLE STANDARD
1/2 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
B INSULATION CLASS
1000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
FINGER/GUARD[T] BRAND
POWER RATING IN VA - UOM VA
FS-3 MODEL
Hubbell Incorporated
Done
Datasheet
Description
6.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA, CE APPROVAL
ANSI, IEC, NEMA APPLICABLE STANDARD
1/2 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
B INSULATION CLASS
1000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
FINGER/GUARD[T] BRAND
POWER RATING IN VA - UOM VA
FS-3 MODEL
6.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA, CE APPROVAL
ANSI, IEC, NEMA APPLICABLE STANDARD
1/2 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
B INSULATION CLASS
1000 POWER RATING IN VA
80 DEG C TEMPERATURE RISE
FINGER/GUARD[T] BRAND
POWER RATING IN VA - UOM VA
FS-3 MODEL
6.18 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
50/60 HZ FREQUENCY RATING
UL, CSA, CE APPROVAL
ANSI, IEC, NEMA APPLICABLE STANDARD
1/2 INCH L X 0.31 INCH W SLOT MOUNTING
1000 VA POWER RATING
SCREW TERMINAL TYPE
208/500 V, 220/380/440/550 V, 230/400/460/575 V, 240/416/480/600 V PRIMARY VOLTAGE
85/100/110 V, 91/110/120 V, 95/115/125 V, 99/120/130 V SECONDARY VOLTAGE
Other Transformer Types / Applications
Distribution Transformer; Harmonic Mitigating Transformer; Isolation; Power Transformer; Three Phase Transformers