Hubbell Incorporated Open Type Control Transformer FS22000

Description
6.51 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 2000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet
Description
6.51 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 2000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Open Type Control Transformer - FS22000 - Hubbell Incorporated
Orange, CT, USA
Open Type Control Transformer
FS22000
Open Type Control Transformer FS22000
6.51 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE 50/60 HZ FREQUENCY RATING UL, CSA, CE APPROVAL ANSI, IEC, NEMA APPLICABLE STANDARD 1/2 INCH L X 0.31 INCH W SLOT MOUNTING 2000 VA POWER RATING SCREW TERMINAL TYPE 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE 110/115/120 V SECONDARY VOLTAGE B INSULATION CLASS 2000 POWER RATING IN VA 80 DEG C TEMPERATURE RISE FINGER/GUARD[T] BRAND POWER RATING IN VA - UOM VA FS-2 MODEL
  • 6.51 INCH W X 6-3/4 INCH D X 6.03 INCH H SIZE
  • 50/60 HZ FREQUENCY RATING
  • UL, CSA, CE APPROVAL
  • ANSI, IEC, NEMA APPLICABLE STANDARD
  • 1/2 INCH L X 0.31 INCH W SLOT MOUNTING
  • 2000 VA POWER RATING
  • SCREW TERMINAL TYPE
  • 220 X 440 V, 230 X 460 V, 240 X 480 V PRIMARY VOLTAGE
  • 110/115/120 V SECONDARY VOLTAGE
  • B INSULATION CLASS
  • 2000 POWER RATING IN VA
  • 80 DEG C TEMPERATURE RISE
  • FINGER/GUARD[T] BRAND
  • POWER RATING IN VA - UOM VA
  • FS-2 MODEL
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Transformers
Product Number FS22000
Product Name Open Type Control Transformer
Other Transformer Types / Applications Industrial Control Transformer
Standards ANSI; CSA; IEC; UL; CE
Operating Frequency 50 to 60 Hz
Unlock Full Specs
to access all available technical data

Similar Products

Pulse Transformers - ITNF-0135-D101-ND - DigiKey
Specs
Category Signal
Other Transformer Types / Applications Pulse Transformers
Mounting Chip Transformer
View Details
2 suppliers
Transformers - Audio Transformers - Signal Level - 108P - Hammond Manufacturing Company Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics; Isolation; Power Transformer
Standards RoHS
View Details
5 suppliers
Video Isolation Transformer -  - Micross Components, Inc.
Micross Components, Inc.
Specs
Category Signal
Other Transformer Types / Applications Electronics
Operating Frequency 5.00E6 Hz
View Details