Hubbell Incorporated Fiber Optic Patch Cord FPSCS3SM

Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet
Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPSCS3SM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPSCS3SM
Fiber Optic Patch Cord FPSCS3SM
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
  • 3 M
  • 900 MICROMETER BUFFERED CABLE TYPE
  • ROHS APPROVAL
  • FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • SC CONNECTOR AT ONE END
  • 1 FIBER(S)
  • COLOR YELLOW
  • APPLICABLE STANDARD TIA/EIA-568-B.3
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPSCS3SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

D-Sub Cables - A7FFB-3706G-ND - DigiKey
Specs
Product Type Patch
Cable Shielding No Shielding
Cable Length 6 ft (18.29 dm)
View Details
ArmorConnect 3-PH Power Media drop cable - 280-PWRM22E-M05 - Allen-Bradley / Rockwell Automation
Specs
Application Power Cable
Product Type Patch
View Details
RF Cables And RF Cable Assemblies - NBR200 - kTB Solutions
Specs
Application RF
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
QSFP+ - 10114734-3010HFLF - Amphenol Communications Solutions
Amphenol Communications Solutions
Specs
Cable Length 3.28 ft (10 dm)
Connector Type Cable Assembly
Rated Temperature -40 to 85 C (-40 to 185 F)
View Details