Hubbell Incorporated Fiber Optic Patch Cord FPSCC3MM

Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR ORANGE APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet
Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR ORANGE APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPSCC3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPSCC3MM
Fiber Optic Patch Cord FPSCC3MM
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 62.5/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING SC CONNECTOR AT ONE END 1 FIBER(S) COLOR ORANGE APPLICABLE STANDARD TIA/EIA-568-B.3
  • 3 M
  • 900 MICROMETER BUFFERED CABLE TYPE
  • ROHS APPROVAL
  • FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION
  • SIMPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 62.5/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • SC CONNECTOR AT ONE END
  • 1 FIBER(S)
  • COLOR ORANGE
  • APPLICABLE STANDARD TIA/EIA-568-B.3
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPSCC3MM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Wire Harnesses -  - Rego Electronics Inc.
Rego Electronics Inc.
Specs
Application Automotive; Instrumentation and Control; Instrumentation, Security and Communication
Cable Shielding No Shielding
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details