Hubbell Incorporated Fiber Optic Patch Cord FPLCS3SM

Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet
Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPLCS3SM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPLCS3SM
Fiber Optic Patch Cord FPLCS3SM
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE SINGLE MODE FIBER TYPE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR YELLOW APPLICABLE STANDARD TIA/EIA-568-B.3
  • 3 M
  • 900 MICROMETER BUFFERED CABLE TYPE
  • ROHS APPROVAL
  • FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION
  • SIMPLEX STYLE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • LC CONNECTOR AT ONE END
  • 1 FIBER(S)
  • COLOR YELLOW
  • APPLICABLE STANDARD TIA/EIA-568-B.3
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPLCS3SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

Male Mini Displayport To Female Displayport Cable -  - Shenzhen QH Industrial Co., Ltd
Specs
Product Type DisplayPort; Displayport/ Mini Displayport Type
View Details
8+8 Pos. Female DIL 26 AWG Cable Assembly, 450mm, single-end, for Latches - G125-FC11668L0-0450L - Harwin Plc
Specs
Gender Female-Female
Standards / Certifications RoHS
Rated Temperature -65 to 150 C (-85 to 302 F)
View Details
Cable Assemblies -  - Northwire, Inc.
Northwire, Inc.
Specs
Application Automotive (optional feature); Camera / Imaging (optional feature); Instrumentation and Control (optional feature); Computer (optional feature); Medical (optional feature); Networking (optional feature); Power Cable (optional feature); Telecommunications (optional feature); Video (optional feature)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details