Hubbell Incorporated Fiber Optic Patch Cord FPLCE3MM

Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR AQUA APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet
Description
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR AQUA APPLICABLE STANDARD TIA/EIA-568-B.3
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Fiber Optic Patch Cord - FPLCE3MM - Hubbell Incorporated
Orange, CT, USA
Fiber Optic Patch Cord
FPLCE3MM
Fiber Optic Patch Cord FPLCE3MM
3 M 900 MICROMETER BUFFERED CABLE TYPE ROHS APPROVAL FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION SIMPLEX STYLE MULTIMODE FIBER TYPE 50/125 MICROMETER FIBER SIZE ZIRCONIA FERRULE MATERIAL OFNP JACKET RATING LC CONNECTOR AT ONE END 1 FIBER(S) COLOR AQUA APPLICABLE STANDARD TIA/EIA-568-B.3
  • 3 M
  • 900 MICROMETER BUFFERED CABLE TYPE
  • ROHS APPROVAL
  • FUSION SPLICING TO OSP/BUILDING CABLE, PIGTAILING TO ACTIVE DEVICE APPLICATION
  • SIMPLEX STYLE
  • MULTIMODE FIBER TYPE
  • 50/125 MICROMETER FIBER SIZE
  • ZIRCONIA FERRULE MATERIAL
  • OFNP JACKET RATING
  • LC CONNECTOR AT ONE END
  • 1 FIBER(S)
  • COLOR AQUA
  • APPLICABLE STANDARD TIA/EIA-568-B.3
Supplier's Site Datasheet

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPLCE3MM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

2.92 mm to 2.92 mm Test Cable - C50292MM - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 2 ft (6.1 dm)
Rated Temperature -55 to 125 C (-67 to 257 F)
View Details
SB350 8′ 2/0 Cable Assembly - DJ00-1UABRK-EK00-2R5 - Anderson Power Products
Specs
Rated Temperature 80 C (176 F)
View Details
Square Terminal Charging Cable - USB-A to USB-C Power Cord by AGOZ - AG-UAC_SQR-GBSC - AgozTech LLC
Specs
Product Type Serial; USB
Cable Length 6 ft (18.29 dm)
Connector Type USB-A to USB-C
View Details
Custom Harnessing: Cable Harnesses -  - Douglas Electrical Components
Douglas Electrical Components
Specs
Standards / Certifications CSA Mark; IEC; UL Recognized Component Mark (US and Canadian); ATEX, UL, IEC, and CSA standards
View Details