Hubbell Incorporated Fiber Optic Patch Cord FPLCAS3SM

Description
3 METER 900 MICRON BUFFER CABLE TYPE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC CONNECTOR AT ONE END JACKET COLOR YELLOW OPERATING TEMPERATURE 0 TO 75 DEG C
Description
3 METER 900 MICRON BUFFER CABLE TYPE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC CONNECTOR AT ONE END JACKET COLOR YELLOW OPERATING TEMPERATURE 0 TO 75 DEG C

Suppliers

Company
Product
Description
Supplier Links
Orange, CT, USA
Fiber Optic Patch Cord
FPLCAS3SM
Fiber Optic Patch Cord FPLCAS3SM
3 METER 900 MICRON BUFFER CABLE TYPE SINGLE MODE FIBER TYPE ZIRCONIA CERAMIC FERRULE MATERIAL LC CONNECTOR AT ONE END JACKET COLOR YELLOW OPERATING TEMPERATURE 0 TO 75 DEG C
  • 3 METER
  • 900 MICRON BUFFER CABLE TYPE
  • SINGLE MODE FIBER TYPE
  • ZIRCONIA CERAMIC FERRULE MATERIAL
  • LC CONNECTOR AT ONE END
  • JACKET COLOR YELLOW
  • OPERATING TEMPERATURE 0 TO 75 DEG C
Supplier's Site

Technical Specifications

  Hubbell Incorporated
Product Category Cable Assemblies
Product Number FPLCAS3SM
Product Name Fiber Optic Patch Cord
Product Type Patch
Unlock Full Specs
to access all available technical data

Similar Products

CobaltFx 20 GHz 4' FET RF Cable Kit -  - Copper Mountain Technologies
Copper Mountain Technologies
Specs
Application Instrumentation and Control; RF
Cable Length 4 ft (12.19 dm)
View Details
BioCompatic silicone cable alternative -  - Northwire, Inc.
Specs
Application Instrumentation and Control (optional feature); Medical; Networking (optional feature)
Standards / Certifications ISO; USP Class VI
View Details