FPCMTP6250 -- FIBER OPTIC CABLE
Hubbell Incorporated
Fiber Optic Cable
FPCMTP6250
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
62.5 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Description
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
62.5 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
Datasheet
Suppliers
850/1300 NANOMETER WAVELENGTH
0 TO 60 DEG C OPERATING TEMPERATURE
62.5 MICROMETER FIBER SIZE
OFNP JACKET RATING
12 FIBER(S)
HUBBELL[R] BRAND
- 850/1300 NANOMETER WAVELENGTH
- 0 TO 60 DEG C OPERATING TEMPERATURE
- 62.5 MICROMETER FIBER SIZE
- OFNP JACKET RATING
- 12 FIBER(S)
- HUBBELL[R] BRAND
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Fiber Optic Cables |
|
Product Number
|
FPCMTP6250 |
|
Product Name
|
Fiber Optic Cable |
|
Core Size
|
62.5 µm (2.46 mils)
|
Unlock Full Specs
to access all available technical data
Similar Products
Operating Temperature
-20 to 160 C (-4 to 320 F)
View Details
2 suppliers
SAB BRÖCKSKES GmbH & Co. KG
Cable Diameter
6 mm (0.2362 inch)
Bending Radius
80 mm (3.15 inch)
Operating Temperature
0 to 70 C (32 to 158 F)
View Details
Core Size
980 µm (38.58 mils)
Connector Type
Unterminated
Operating Temperature
85 C (185 F)
View Details